EN
  • EN
  • DE

RT9284-15PJ6E

Part No RT9284-15PJ6E
Manufacturer Richtek USA Inc.
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 184837-RT9284-15PJ6E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9284-15PJ6E CAD Model

Description

The RT9284-15PJ6E is a high-efficiency, synchronous rectified, step-down DC-DC converter manufactured by Richtek USA Inc. This converter is designed to deliver a regulated output voltage from a higher input voltage, making it suitable for a variety of applications requiring efficient power conversion. It integrates power MOSFETs and a control scheme to optimize performance and minimize external component count.

Applications:

  • Point-of-Load (POL) regulators
  • Portable devices
  • Set-Top Boxes
  • LCD Monitors and TVs
  • Networking equipment

Features:

  • High Efficiency: Synchronous rectification for minimal power loss.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and downstream components from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the converter if the internal temperature exceeds a safe level.
  • Under-Voltage Lockout (UVLO): Prevents the converter from starting up if the input voltage is too low.
  • Enable/Disable Control: Allows for easy power sequencing and shutdown.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Increased Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Internal compensation and integrated MOSFETs reduce the need for external components, simplifying the design process.
  • Robust Protection: OCP, OTP, and UVLO features protect the converter and connected devices from damage.
  • Stable and Reliable Operation: Designed for stable and reliable operation over a wide range of input voltages and temperatures.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.

Additional Details:

The RT9284-15PJ6E utilizes a constant-on-time (COT) control architecture, which provides fast transient response and excellent load regulation. It is typically used in applications where a stable and tightly regulated output voltage is required. The device is available in a compact package, making it suitable for space-constrained applications. The switching frequency is optimized for high efficiency while minimizing EMI. This converter also supports various protection features to ensure safe and reliable operation in demanding environments. The input voltage range and other electrical characteristics can be found in the product datasheet provided by Richtek.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess