EN
  • EN
  • DE

RT9241CS

Part No RT9241CS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301425-RT9241CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9241CS CAD Model

Description

The RT9241CS is a high-efficiency synchronous boost converter designed by Richtek USA Inc. It is specifically engineered for portable applications requiring a stable output voltage from a low voltage input. This device integrates a low RDS(ON) N-Channel MOSFET and a synchronous rectifier to achieve high conversion efficiency, minimizing power loss and extending battery life in portable devices.

Applications:

  • Portable Media Players
  • Digital Cameras
  • PDAs
  • Smartphones
  • GPS Devices
  • Any battery-powered portable device requiring a boost voltage

Features:

  • High Efficiency: Achieves up to 95% efficiency, maximizing battery life.
  • Synchronous Rectification: Integrated synchronous rectifier for improved efficiency.
  • Low RDS(ON) MOSFET: Internal low resistance MOSFET minimizes conduction losses.
  • Adjustable Output Voltage: Output voltage can be adjusted via external resistor divider.
  • Input Voltage Range: Operates from a wide input voltage range, typically 2.5V to 5.5V.
  • Shutdown Function: Integrated shutdown function for power saving.
  • Over-Temperature Protection (OTP): Provides thermal protection to prevent damage.
  • Over-Voltage Protection (OVP): Protects the output from over-voltage conditions.
  • Under-Voltage Lockout (UVLO): Prevents operation with low input voltage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency conversion extends battery life in portable devices.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Integrated protection features ensure reliable operation under various conditions.
  • Simplified Design: Integrated MOSFET and rectifier simplify the design process.
  • Adjustable Output: Customizable output voltage to meet specific application requirements.

The RT9241CS utilizes a current-mode PWM control scheme for stable operation and fast transient response. The switching frequency is typically around 1.2MHz, allowing for the use of small external components. It's an ideal solution for applications requiring a compact, efficient, and reliable boost converter.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Coilcraft
Lowest to $1.3063
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess