EN
  • EN
  • DE

RT9174CS

Part No RT9174CS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Triple Linear Regulator Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301149-RT9174CS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9174CS CAD Model

Description

The RT9174CS is a low dropout (LDO) voltage regulator produced by Richtek USA Inc. LDO regulators are known for providing a stable and precise output voltage even when the input voltage is close to the desired output. This particular model, the RT9174CS, offers features like low quiescent current, fast transient response, and over-current protection, making it suitable for a variety of portable and battery-powered applications.

Applications

  • Portable Communication Devices: Used in mobile phones, smartphones, and wireless communication modules.
  • Handheld Instruments: Powers sensitive analog circuitry in testing and measurement equipment.
  • Battery Powered Systems: Regulates voltage for microcontrollers, sensors, and other low-power components.
  • Audio Equipment: Supplies clean power to audio amplifiers and digital-to-analog converters (DACs).
  • Wearable Technology: Found in smartwatches, fitness trackers, and other wearable devices.
  • GPS Receivers: Regulates the voltage for the GPS chipset.

Features

  • Low Dropout Voltage: Operates efficiently with minimal difference between input and output voltages.
  • Low Quiescent Current: Reduces power consumption, extending battery life.
  • Fast Transient Response: Quickly responds to changes in load, maintaining a stable output voltage.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Short-Circuit Protection: Shuts down the regulator in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down if the temperature exceeds a safe level.

Benefits

  • Longer Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Stable Voltage Supply: Provides a clean and reliable voltage source for sensitive electronics.
  • Protection Against Electrical Faults: Over-current, short-circuit, and thermal shutdown features ensure robustness and prevent damage.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.

Additional Details

The RT9174CS is typically available in a small surface-mount package. The output voltage is fixed and pre-determined by the specific model variant. Detailed specifications, including input voltage range, output voltage accuracy, load regulation, and operating temperature range, can be found in the official Richtek datasheet. External capacitors are typically required for input and output filtering to improve stability and transient response. The datasheet will provide specific recommendations for capacitor values and types. Consider thermal management when operating at higher input voltages and output currents to prevent overheating. Refer to the datasheet for recommended layout guidelines and component selection for optimal performance.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess