EN
  • EN
  • DE

RT9166A-14CXL

Part No RT9166A-14CXL
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835934-RT9166A-14CXL
Ultra Librarian 3D Model Ultra Librarian RT9166A-14CXL CAD Model

Description

The RT9166A-14CXL is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage even when the input voltage fluctuates or the load current changes. This regulator is particularly well-suited for battery-powered applications and portable devices where efficiency and space are critical.

Applications

  • Mobile Phones: Powering core circuitry and peripherals.
  • PDAs and Smart Devices: Providing stable voltage rails for processors and memory.
  • Wireless Devices: Ensuring consistent power for RF components.
  • Portable Instruments: Regulating voltage for sensitive measurement equipment.
  • Post Regulators for Switching Power: Filtering ripple and noise from switching power supplies.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • High Output Accuracy: Maintains a precise output voltage, ensuring stable operation of connected devices.
  • Low Quiescent Current: Consumes minimal power when not actively supplying current, extending battery life.
  • Short-Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the regulator if the temperature exceeds safe limits, preventing overheating and damage.
  • Enable/Disable Control: Allows the regulator to be turned on or off to conserve power when not needed.
  • Small Package Size: Available in compact packages, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to increased energy efficiency, prolonging battery life in portable devices.
  • Stable and Reliable Power Supply: High output accuracy and robust protection features ensure a stable and reliable power supply for sensitive electronic components.
  • Reduced System Cost: Integrated features such as short-circuit and over-temperature protection eliminate the need for external protection components.
  • Simplified Design: Easy to use and requiring few external components, simplifying the design process.
  • Improved System Performance: Clean and stable power supply minimizes noise and interference, improving the overall performance of the system.

Additional Details

The RT9166A-14CXL typically supports an output voltage of 1.4V. It is designed to operate over a wide input voltage range and is available in various package options to suit different application requirements. The regulator also incorporates thermal shutdown protection, which disables the output when the junction temperature exceeds a specified limit. This feature prevents damage to the regulator and surrounding components in the event of an overload or short circuit condition. The enable/disable control allows for efficient power management in battery-powered applications, reducing power consumption when the regulator is not needed.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess