EN
  • EN
  • DE

RT9164-33CL

Part No RT9164-33CL
Manufacturer Richtek USA Inc.
Catalog Hard To Find
Description 1A FIXED AND ADJUSTABLE LOW DROPOUT POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-252
Manufacturer Richtek USA Inc.
Manufacturer Homepage www.richtek.com
Win Source Part Number 711933-RT9164-33CL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9164-33CL CAD Model

Description

The RT9164-33CL is a low dropout (LDO) linear regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage, making it ideal for a variety of applications requiring regulated power. Its compact size and efficient performance make it a popular choice in portable devices and other space-constrained applications.

Applications:

  • Portable electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Battery-powered devices: Providing stable voltage to critical components in battery-operated systems.
  • Microcontroller power: Regulating the voltage supply for microcontrollers in embedded systems.
  • Wireless communication devices: Ensuring stable power for RF transceivers and other wireless components.
  • Sensor power: Providing a clean and stable power source for sensitive sensors.

Features:

  • Fixed 3.3V output voltage: Provides a stable and accurate output voltage.
  • Low dropout voltage: Maintains regulation with minimal input-to-output voltage differential.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded.
  • Over-current protection: Protects the regulator and the load from excessive current draw.
  • Short-circuit protection: Prevents damage in the event of a short circuit at the output.
  • Thermal shutdown protection: Disables the regulator if the junction temperature exceeds a safe limit.

Benefits:

  • Stable and reliable power supply: Ensures consistent performance of the powered devices.
  • Extended battery life: Low quiescent current minimizes battery drain in portable applications.
  • Protection against faults: Over-current, short-circuit, and thermal shutdown features prevent damage to the regulator and the load.
  • Simplified design: Integrated protection features reduce the need for external components.
  • Compact size: Small package size allows for use in space-constrained applications.

Additional Details:

The RT9164-33CL typically comes in a small surface-mount package such as SOT-23 or similar. It requires minimal external components for operation, typically just input and output capacitors for stability. The low dropout voltage ensures that the regulator can maintain its output voltage even when the input voltage is close to the output voltage. The over-current and short-circuit protection features provide robust protection against faults. The thermal shutdown feature prevents the regulator from overheating and potentially damaging itself or other components. The low quiescent current makes it an excellent choice for battery-powered applications where minimizing power consumption is crucial.

In summary, the RT9164-33CL LDO regulator provides a stable, efficient, and protected 3.3V power supply for various electronic devices. Its small size, low quiescent current, and comprehensive protection features make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
ON Semiconductor
Lowest to $7.9822
Rohm Semiconductor
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2596 $50.6220
470+ $0.2131 $100.1570
730+ $0.2064 $150.6720
1,005+ $0.1997 $200.6985
1,295+ $0.1931 $250.0645
1,735+ $0.1731 $300.3285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess