Analog Devices Inc. LTC2858CMS-1#TRPBF Overview
The LTC2858CMS-1#TRPBF from Analog Devices Inc. is a robust and versatile RS485/RS422 transceiver IC that ensures reliable communication in industrial environments. Designed with precision and durability in mind, this transceiver is an excellent choice for applications requiring high-speed data transmission with noise immunity.
Key Features
- Interface Type: RS485, RS422
- Data Rate: Up to 20Mbps
- Supply Voltage: 3.3V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Receiver Input Hysteresis: 25mV typical, enhancing performance under noisy conditions
- Enhanced ESD Protection: ±15kV Human Body Model (HBM) on transceiver interface pins
- Low Power Shutdown Mode: Reduces power consumption when the transceiver is not in use
- Package: MSOP-10, providing a compact footprint for space-constrained applications
- Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in a variety of markets
Applications
The LTC2858CMS-1#TRPBF is ideal for a broad range of applications where reliable data communication is a must. It is commonly used in:
- Industrial control systems
- Building automation
- Networked communication systems
- Automotive systems
- Instrumentation
Performance and Protection
With a wide operating temperature range and built-in ESD protection, the LTC2858CMS-1#TRPBF is designed to perform reliably in harsh environments. The device's high data rate capability ensures efficient communication in time-critical applications, while its receiver input hysteresis provides improved noise immunity, making it a robust choice for electrically noisy industrial settings.
Design Flexibility
The MSOP-10 packaging of the LTC2858CMS-1#TRPBF allows for a compact design, enabling it to fit into small form factors without sacrificing performance. The low power shutdown feature adds to its flexibility, allowing designers to manage power consumption effectively in battery-powered or energy-saving applications.
In summary, the LTC2858CMS-1#TRPBF is a high-performance RS485/RS422 transceiver that offers a combination of speed, reliability, and protection, making it an excellent choice for a variety of communication applications.