EN
  • EN
  • DE

PTCCL05H100SBE

Part No PTCCL05H100SBE
Manufacturer Vishay
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 600V RADIAL DISC / Ceramic PTC Resettable Fuse 600V 10 mA Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Vishay Beyschlag/Draloric/BC Components
Series PTCCL - 600V
Package Bulk
Type Ceramic
Voltage - Max 600V
Current - Max 2 A
Current - Hold (Ih) (Max) 10 mA
Current - Trip (It) 20 mA
Resistance - 25°C (Typ) 1.6 kOhms
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.197" Dia x 0.177" T (5.00mm x 4.50mm)
Height - Seated (Max) 0.409" (10.40mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency UL
Base Product Number PTCCL
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Other Names Q1482119,232266093034,BC3368,2322 660 93034-ND,2322 660 93034-NDR,PTCCL05H100SBC,2322 660 93034
Standard Package 500
Win Source Part Number 973407-PTCCL05H100SBE
Ultra Librarian 3D Model Ultra Librarian PTCCL05H100SBE CAD Model

Description

The PTCCL05H100SBE is a PTC resettable fuse from Vishay Beyschlag/Draloric/BC Components.

  • Fuse Type: ceramic
  • Voltage Maximum: 600V
  • Current Maximum: 2A
  • Current Hold (Ih) Maximum: 10mA
  • Current Trip (It): 20mA
  • Mounting Type: through-hole
  • Package/Case: radial, disc
  • Operating Temperature Range: -20°C ~ 85°C
  • Height: 0.409" (10.40mm)
  • Thickness: -
  • Lead Spacing: 0.197" (5.00mm)
  • Resistance @ 25°C (Typ): 1.6 kOhms
  • Applications: general-purpose

You May Also Be Interested in

Littelfuse Inc.
Polymeric PTC Resettable Fuse 12V 2.6 A Ih Surface Mount 1812 (4532 Metric), Concave
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.1343
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 140V 5.6 OHM 120C
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1818 $53.1810
105+ $0.9697 $101.8185
160+ $0.9394 $150.3040
220+ $0.9091 $200.0020
285+ $0.8788 $250.4580
385+ $0.7879 $303.3415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,098 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess