EN
  • EN
  • DE

RT8255GSP

Part No RT8255GSP
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300376-RT8255GSP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT8255GSP CAD Model

Description

The RT8255GSP is a synchronous step-down DC-DC converter designed by Richtek USA Inc. It is specifically optimized for portable applications and other systems requiring high efficiency and small size. This converter integrates both the high-side and low-side MOSFETs, which reduces external component count and simplifies the overall design. The high switching frequency of the RT8255GSP allows for the use of smaller external inductors and capacitors, resulting in a compact solution for space-constrained applications.

Applications:

  • Portable Media Players: Powers the core logic and display components.
  • Smartphones: Used for efficient power management of various sub-systems.
  • Tablets: Provides stable and regulated power to the processor and peripherals.
  • GPS Devices: Powers the GPS receiver and associated circuitry.
  • Digital Cameras: Used in the power supply section to regulate voltage levels.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses and extending battery life.
  • Wide Input Voltage Range: Operates with input voltages typically ranging from 4.5V to 26V.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistor dividers.
  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs to simplify the design and reduce component count.
  • Current Limit Protection: Protects the converter and the load from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Under-Voltage Protection (UVP): Protects the load from undervoltage conditions.
  • Thermal Shutdown Protection: Shuts down the converter when the die temperature exceeds a safe limit.

Benefits:

  • Longer Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable applications.
  • Simplified Design: Integrated MOSFETs and fewer external components simplify the design process and reduce board space.
  • Enhanced System Reliability: Built-in protection features ensure reliable operation and prevent damage from overcurrent, overvoltage, and overtemperature conditions.
  • Compact Solution: High switching frequency allows for smaller external components, making it ideal for space-constrained applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, which is crucial for the reliable operation of sensitive electronic components.

Additional Details:

The RT8255GSP typically utilizes a constant-on-time (COT) control scheme for fast transient response. The selection of external components, such as the inductor, input capacitor, and output capacitor, is critical for achieving optimal performance and stability. The datasheet provides detailed guidelines for component selection and PCB layout. The RT8255GSP is available in a compact package. It is RoHS compliant.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6272 $59.5840
225+ $0.5151 $115.8975
350+ $0.4990 $174.6500
480+ $0.4828 $231.7440
620+ $0.4666 $289.2920
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess