EN
  • EN
  • DE

RT6905GQW

Part No RT6905GQW
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description PMIC for TFT LCD TV Panels; 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973270-RT6905GQW
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT6905GQW CAD Model

Description

The RT6905GQW is a synchronous rectified step-down (buck) converter manufactured by Richtek Technology Corporation. It's designed to efficiently convert a higher input voltage to a lower output voltage while maintaining high efficiency. This type of converter is commonly used in various electronic devices to provide stable and regulated power to different components.

Applications

  • Notebook computers: Provides power to the CPU, GPU, and other critical components.
  • Tablet PCs: Used in power management systems to efficiently convert battery voltage to required voltage levels.
  • Solid-state drives (SSDs): Provides stable power to SSD controllers and memory chips.
  • Graphics cards: Regulates power to the GPU and memory, ensuring stable and reliable performance.
  • Point-of-load (POL) regulators: Used in distributed power systems to provide localized voltage regulation.
  • Embedded systems: Employed in industrial control systems, networking equipment, and other embedded applications.

Features

  • Synchronous rectification: Uses MOSFETs for both high-side and low-side switches, improving efficiency compared to diode-based converters.
  • High efficiency: Minimizes power loss during voltage conversion, extending battery life and reducing heat generation.
  • Adjustable output voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Overcurrent protection (OCP): Protects the device and connected circuits from damage due to excessive current flow.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-circuit protection (SCP): Protects the device from damage in the event of a short circuit at the output.
  • Thermal shutdown protection: Disables the device when the temperature exceeds a safe threshold.

Benefits

  • Increased energy efficiency: Synchronous rectification and optimized design minimize power loss.
  • Stable voltage regulation: Provides a consistent and reliable output voltage, ensuring optimal performance of connected devices.
  • Enhanced device protection: OCP, OVP, and SCP mechanisms safeguard against potential damage.
  • Flexible output voltage: Allows for customization to meet specific application needs.
  • Compact design: Small package size facilitates easy integration into various electronic devices.

Additional Details

The RT6905GQW typically operates within a specified input voltage range and provides a regulated output voltage with a high degree of accuracy. The switching frequency, load regulation, and line regulation are important performance characteristics. The device is available in a small surface-mount package, facilitating automated assembly and integration into high-density circuit boards. Datasheets provide detailed specifications and application guidelines for the RT6905GQW, including recommended external components and layout considerations.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess