The RT6030GS is a high-efficiency, synchronous rectified step-down DC-DC converter from Richtek USA Inc. It's designed for portable applications, such as smartphones, tablets, and other battery-powered devices. It features a wide input voltage range and a high switching frequency, allowing for a compact and efficient power supply solution.
Applications:
- Smartphones
- Tablets
- Portable Devices
- Power Banks
- Embedded Systems
Features:
- High Efficiency: Up to 95% efficiency.
- Wide Input Voltage Range: 2.5V to 5.5V.
- Adjustable Output Voltage: Allows for flexible voltage selection.
- Synchronous Rectification: Improves efficiency by reducing diode losses.
- Current Mode Control: Provides excellent transient response.
- Short Circuit Protection: Protects the device from damage due to short circuits.
- Over Temperature Protection: Prevents overheating.
Benefits:
- Extended Battery Life: The high efficiency minimizes power consumption.
- Compact Design: The high switching frequency allows for smaller external components.
- Reliable Operation: The protection features ensure robust operation.
Specifications:
The RT6030GS has an input voltage range of 2.5V to 5.5V. The output voltage is adjustable. The switching frequency is typically 1.5 MHz. The typical efficiency is 95%. The package is a WDFN-10L 3x3.