EN
  • EN
  • DE

RT5002CZQW

Part No RT5002CZQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300085-RT5002CZQW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT5002CZQW CAD Model

Description

The RT5002CZQW is a power management IC (PMIC) manufactured by Richtek USA Inc. It's designed for efficient power conversion and management in various applications, especially those that are battery-powered and require a compact solution. This PMIC integrates multiple functionalities into a single chip, reducing the need for external components and streamlining the design process.

Applications

  • Portable electronic devices
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Power banks and charging solutions
  • Low-power embedded systems

Features

  • Input Voltage Range: Typically 2.5V to 5.5V
  • High-Efficiency Buck Converter: Integrated synchronous buck converter for step-down voltage regulation
  • Low Quiescent Current: Minimizes power consumption in standby mode
  • Over-Voltage Protection (OVP): Protects the device from excessive input voltage
  • Short-Circuit Protection (SCP): Safeguards the device and system from short circuits
  • Over-Temperature Protection (OTP): Prevents damage due to overheating

Benefits

  • Enhanced Battery Life: High efficiency and low quiescent current extend the operational time of battery-powered devices.
  • Compact Design: Reduces board space and simplifies integration into small form-factor devices.
  • Cost-Effective Solution: Fewer external components result in lower BOM (Bill of Materials) costs.
  • Reliable Operation: Built-in protection features ensure stable and safe performance under various operating conditions.
  • Simplified System Design: Integration of multiple functions streamlines the design process and reduces development time.

Additional Details

The RT5002CZQW from Richtek is engineered to provide efficient power management for a variety of portable applications. Its synchronous buck converter efficiently steps down voltage with minimal energy loss, crucial for maximizing battery life. The low quiescent current further aids in conserving power during standby or idle modes. The integration of OVP, SCP, and OTP features enhances the robustness and reliability of the PMIC, protecting both the device and the overall system from potential damage.

This PMIC is available in a compact package, making it suitable for space-constrained applications like wearables and IoT devices. Richtek's commitment to quality ensures that the RT5002CZQW delivers a stable and efficient power solution, essential for the proper functioning of modern electronic devices.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $7.0594

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess