EN
  • EN
  • DE

FRU600-30F

Part No FRU600-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 6 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 6 A
Current - Trip (It) 12 A
Current - Max 100 A
Time to Trip 16 s
Resistance - Initial (Ri) (Min) 5 mOhms
Resistance - Post Trip (R1) (Max) 40 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.650" L x 0.118" W (16.50mm x 3.00mm)
Height - Seated (Max) 0.980" (24.90mm)
Thickness (Max) -
Lead Spacing 0.402" (10.20mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361745-FRU600-30F
Ultra Librarian 3D Model Ultra Librarian FRU600-30F CAD Model

Description

The FRU600-30F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec.

  • Maximum Current Rating: 100 A
  • Voltage Rating: 30V
  • Trip Current: 12 A
  • Time to Trip: 16 seconds
  • Initial Resistance: 5 mOhms
  • Post-Trip Resistance: 40 mOhms
  • Package: Radial, Disc
  • Mounting: Through-Hole
  • Approvals: cUL, TUV, and UL
  • RoHS Compliance: RoHS compliant
  • REACH Regulations: Unaffected by REACH regulations

You May Also Be Interested in

Eaton Bussmann
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.0681
RFE/Fuzetec
PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.0830
Littelfuse Inc.
PTC RESET FUSE 72V 750MA RADIAL
Lowest to $0.7697
Eaton / Cutler Hammer
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 1.6A RADIAL
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 24V 355 mA Ih Surface Mount 2-SMD
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 33V 750MA 1812
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Lowest to $0.6260
Littelfuse Inc.
Polymeric PTC Resettable Fuse 12V 2.6 A Ih Surface Mount 1812 (4532 Metric), Concave
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess