EN
  • EN
  • DE

UDN2549EB

Part No UDN2549EB
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description PROTECTED QUAD POWER DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276765-UDN2549EB
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDN2549EB CAD Model

Description

The UDN2549EB is a high-voltage source driver manufactured by Allegro MicroSystems, designed to drive various loads requiring high voltage and current sinking capabilities. It integrates shift registers, latches, and drivers to interface directly with standard logic.

Applications:

  • LED displays: Driving multiple LEDs in large displays and signage.
  • Relay drivers: Interfacing with relays in industrial control systems.
  • Solenoid drivers: Controlling solenoids in electromechanical systems.
  • Thermal printers: Driving the printhead elements in thermal printers.

Features:

  • High-voltage outputs: Capable of driving loads up to a specified voltage.
  • High current sinking: Provides substantial current sinking capability for driving various loads.
  • Serial input: Simplifies interfacing with microcontrollers and other digital logic.
  • Shift register and latches: Enables cascading of multiple devices for larger displays.
  • Thermal shutdown protection: Protects the device from over-temperature conditions.

Benefits:

  • Simplified interface: Direct interfacing with microcontrollers reduces component count.
  • Increased reliability: Built-in protection features enhance device robustness.
  • Scalable architecture: Cascading capability allows for flexible system designs.
  • Reduced board space: Integrated shift registers and latches minimize board footprint.
  • Improved performance: High voltage and current capabilities ensure reliable driving of various loads.

Additional Details:

The UDN2549EB operates over a wide supply voltage range and includes built-in protection features such as thermal shutdown and over-current limiting. Its serial input interface simplifies control and reduces the number of interface lines required. The device is available in a DIP package, making it suitable for through-hole mounting. The output drivers are designed for efficient heat dissipation, ensuring reliable operation even under high load conditions. It also features a clear function for resetting the outputs to a known state. The device’s robust design makes it well-suited for demanding industrial applications.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess