EN
  • EN
  • DE

FRU185-30F

Part No FRU185-30F
Manufacturer RFE/Fuzetec
Catalog PTC Resettable Fuses
Description RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.85 A Ih Through Hole Radial, Disc
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - PTC Resettable Fuses
Mfr RFE/Fuzetec
Series FRU
Package Bulk
Product Status Active
Type -
Voltage - Max 30V
Current - Hold (Ih) (Max) 1.85 A
Current - Trip (It) 3.7 A
Current - Max 100 A
Time to Trip 8.7 s
Resistance - Initial (Ri) (Min) 30 mOhms
Resistance - Post Trip (R1) (Max) 90 mOhms
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.402" L x 0.118" W (10.20mm x 3.00mm)
Height - Seated (Max) 0.618" (15.70mm)
Thickness (Max) -
Lead Spacing 0.201" (5.10mm)
Approval Agency cUL, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1361781-FRU185-30F
Ultra Librarian 3D Model Ultra Librarian FRU185-30F CAD Model

Description

The FRU185-30F is a circuit protection PTC resettable fuse manufactured by RFE/Fuzetec.

  • Series: FRU
  • Package: Bulk
  • Package/Case: Radial, disc
  • Mounting: Through-hole
  • Operating Temperature: -40°C to 85°C
  • Maximum Current Rating: 100 A
  • Maximum Voltage Rating: 30V
  • Current Hold (Ih): 1.85 A
  • Current Trip (It): 3.7 A
  • Time to Trip: 8.7 seconds
  • Initial Resistance (Ri): 30 mOhms
  • Post-Trip Resistance (R1): 90 mOhms
  • Approvals: cUL, TUV, and UL
  • Suitable for: Various applications that require circuit protection against overcurrent and short circuits.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess