EN
  • EN
  • DE

TGA2508-SM

Part No TGA2508-SM
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (T)
Description RF Amp Single GP Amp 19GHz 12-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 365188-TGA2508-SM
Family Name TGA2508-SM
Introduction Date January 00, 1900
ECCN 3A001.b.2.c
Country of Origin Malaysia
Halogen Free Not Compliant
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA2508-SM CAD Model

Description

The RF Micro Devices TGA2508-SM is a gallium nitride (GaN) MMIC power amplifier designed for a variety of applications in the X-band frequency range. This amplifier delivers high power and efficiency, making it suitable for radar, communications, and electronic warfare systems. The TGA2508-SM is packaged in a surface-mount configuration for easy integration into circuit boards.

Applications:

  • Radar systems for signal amplification in transmit paths.
  • Satellite communications uplinks.
  • Electronic warfare jammers and countermeasures.
  • Point-to-point microwave radios.
  • Test and measurement equipment for signal generation.

Features:

  • High output power to achieve long-range signal transmission.
  • High power added efficiency (PAE) for reduced power consumption and thermal dissipation.
  • Broadband frequency coverage to support a wide range of applications.
  • Small signal gain for effective amplification of weak signals.
  • Surface mount package for easy assembly and integration.

Benefits:

  • Extended range in radar and communication systems.
  • Reduced operating costs due to lower power consumption.
  • Improved system performance with higher signal strength.
  • Simplified system design with the compact surface-mount package.
  • Increased system reliability due to GaN technology.

Additional Details:

The TGA2508-SM leverages GaN-on-SiC technology to achieve high power and efficiency. It operates in the X-band frequency range, typically from 8 to 12 GHz. The amplifier provides a specified output power and PAE, making it suitable for demanding applications. The surface mount package allows for easy integration and automated assembly. The TGA2508-SM requires proper biasing and impedance matching for optimal performance. It is typically used with external components such as bypass capacitors and bias resistors.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0550 $72.2200
8+ $14.8140 $118.5120
13+ $14.3509 $186.5617
17+ $13.8877 $236.0909
22+ $13.4257 $295.3654
29+ $12.0363 $349.0527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess