EN
  • EN
  • DE

SZM-2066ZSR

Part No SZM-2066ZSR
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839345-SZM-2066ZSR
Ultra Librarian 3D Model Ultra Librarian SZM-2066ZSR CAD Model

Description

The SZM-2066ZSR is a high-linearity, high-gain amplifier module from RF Micro Devices (now Qorvo). It is designed for use in various wireless communication systems and infrastructure applications. This module operates over a broad frequency range, offering a versatile solution for signal amplification.

Applications

  • Wireless infrastructure
  • Cellular base stations
  • Repeaters
  • Public Mobile Radio (PMR)
  • General purpose RF amplification

Features

  • High linearity
  • High gain
  • Broadband frequency range
  • 50 Ohm matched Input/Output
  • Compact module size

Benefits

  • Improved signal quality: The high linearity of the SZM-2066ZSR ensures minimal signal distortion, resulting in clearer and more reliable communication.
  • Extended range: The high gain amplifies weak signals, allowing for longer transmission distances and better coverage.
  • Versatile application: The broadband frequency range makes it suitable for various wireless standards and applications.
  • Simplified design: The 50 Ohm matched input/output simplifies integration into existing RF systems.
  • Space-saving: The compact module size allows for efficient use of board space.

Specifications

While specific values may vary based on the precise configuration and operating conditions, typical specifications include:

  • Frequency Range: The SZM-2066ZSR typically operates within a frequency range of 400 MHz to 2700 MHz, accommodating various wireless communication bands.
  • Gain: The amplifier module provides a typical gain of 25 dB, boosting signal strength significantly.
  • Output Power: It can deliver an output power of up to 27 dBm, suitable for driving subsequent stages or antennas.
  • Linearity: The module exhibits excellent linearity, characterized by a typical Output IP3 (OIP3) of 40 dBm, minimizing signal distortion.
  • Supply Voltage: Operates at a supply voltage of 5V.

The SZM-2066ZSR Amplifier Module is an excellent choice for applications requiring high performance and reliable signal amplification. Its combination of high linearity, high gain, and broadband operation makes it suitable for use in a range of wireless systems.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess