EN
  • EN
  • DE

SNA-176

Part No SNA-176
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 336140-SNA-176
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNA-176 CAD Model

Description

The SNA-176, manufactured by RF Micro Devices (now Qorvo), is a high-linearity, high-gain amplifier designed for various wireless communication applications. It offers a combination of excellent gain, low noise figure, and high output power capability, making it suitable for both transmit and receive chains in wireless systems.

Applications

  • Cellular Infrastructure: Used in base stations and repeaters to amplify signals in both uplink and downlink directions.
  • Wireless LAN (WLAN): Employed in access points and client devices to enhance signal strength and range.
  • Satellite Communication: Integrated into satellite transceivers to boost signals for reliable communication.
  • Microwave Radio: Utilized in microwave links for long-distance, high-bandwidth data transmission.
  • Test and Measurement Equipment: Incorporated into signal generators and spectrum analyzers for accurate signal processing.

Features

  • High Gain: Provides substantial signal amplification, improving system sensitivity and range.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity and enhancing overall system performance.
  • High Output Power: Delivers robust output power, enabling reliable communication even under challenging conditions.
  • Wideband Operation: Operates across a broad frequency range, accommodating various wireless standards and applications.
  • Internally Matched: Simplifies integration into system designs, reducing external component count and board space.

Benefits

  • Extended Range: Increases the communication range of wireless systems, enabling coverage over larger areas.
  • Improved Sensitivity: Enhances the ability to detect weak signals, improving signal quality and reliability.
  • Enhanced System Performance: Optimizes overall system performance by providing high gain and low noise amplification.
  • Simplified Design: Streamlines the design process with internally matched input and output, reducing complexity and time-to-market.
  • Robust Performance: Offers stable and reliable performance over a wide range of operating conditions.

Additional Details

The SNA-176 typically operates within a specific voltage and current range, and its performance characteristics are dependent on the operating frequency and temperature. The device is usually packaged in a small surface-mount package, facilitating integration into compact electronic devices. Detailed specifications, including gain vs. frequency, noise figure, output power, and impedance matching characteristics, are generally available in the manufacturer's datasheet. It is crucial to consult the datasheet for specific operating conditions and performance guarantees.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8011 $61.6077
16+ $7.2215 $115.5440
25+ $6.9958 $174.8950
35+ $6.7701 $236.9535
45+ $6.5445 $294.5025
60+ $5.8674 $352.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess