EN
  • EN
  • DE

RFWM100HSE-AO

Part No RFWM100HSE-AO
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 294226-RFWM100HSE-AO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFWM100HSE-AO CAD Model

Description

The RFWM100HSE-AO is an RF front-end module manufactured by RF Micro Devices (now Qorvo). Similar to other modules in its family, it's designed to provide a complete RF solution for wireless communication applications. The module integrates key components such as a power amplifier (PA), a low-noise amplifier (LNA), and switches, which simplifies the design process and reduces the required board space.

Applications

  • Wireless Networking: Used in Wi-Fi routers and access points to improve signal quality and range.
  • IoT Devices: Integrated into a wide array of IoT devices for reliable wireless connectivity.
  • Smart Home Systems: Facilitates wireless communication between smart home devices such as thermostats, lighting controls, and security systems.
  • Industrial Automation: Enables wireless data transmission from sensors and control systems in industrial environments.
  • Mobile Devices: Incorporated into smartphones and tablets to enhance wireless performance.

Features

  • Integrated Module: Combines PA, LNA, and switches in a single compact package.
  • High Efficiency: Optimizes power consumption for extended battery life in portable devices.
  • Low Noise: Minimizes noise in the received signal, improving sensitivity and range.
  • Surface Mount Package: Simplifies assembly and reduces manufacturing costs.
  • Broadband Operation: Supports a wide range of frequencies for various wireless standards.

Benefits

  • Simplified Design: Reduces the complexity of RF circuit design by integrating multiple components.
  • Improved Performance: Enhances wireless signal quality and range.
  • Reduced Size: Enables smaller and more compact product designs.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Development Time: Speeds up the product development process by providing a pre-integrated RF solution.

Additional Details

The RFWM100HSE-AO typically operates in the 2.4 GHz and 5 GHz frequency bands, supporting standards such as IEEE 802.11 a/b/g/n/ac. The PA provides sufficient output power to ensure reliable communication, while the LNA enhances receiver sensitivity by amplifying weak signals. The integrated switches allow for seamless switching between transmit and receive modes. For specific technical specifications, such as output power, gain, noise figure, and operating voltage, refer to the official datasheet provided by Qorvo. This module is designed for surface mount assembly, facilitating efficient and cost-effective manufacturing. The use of high-quality components ensures reliable performance in demanding wireless applications.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess