EN
  • EN
  • DE

RF9901

Part No RF9901
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003851-RF9901
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF9901 CAD Model

Description

The RF9901 is a transmit/receive front-end module designed by RF Micro Devices (now Qorvo). This module is specifically designed for ISM band applications, providing a complete RF front-end solution for wireless communication systems operating in these frequency bands.

Applications:

  • Wireless Sensors: Used in wireless sensor networks for remote monitoring and control.
  • Remote Control Systems: Employed in remote controls for appliances and other devices.
  • Wireless Security Systems: Integrated into wireless security systems for communication between sensors and control panels.
  • Home Automation: Found in home automation systems for controlling lights, thermostats, and other devices.
  • Industrial Control: Used in industrial control systems for wireless communication between devices.

Features:

  • Transmit/Receive Switch: Integrates a transmit/receive switch for half-duplex operation.
  • Low Noise Amplifier (LNA): Provides low noise amplification for improved receiver sensitivity.
  • Power Amplifier (PA): Delivers sufficient output power for reliable transmission.
  • Integrated Matching Network: Simplifies impedance matching to the antenna.
  • Compact Package: Allows for integration into space-constrained applications.

Benefits:

  • Simplified System Design: Integrates multiple RF components into a single module, simplifying circuit design.
  • Improved Performance: LNA and PA provide enhanced receiver sensitivity and transmit power.
  • Reduced Component Count: Integration reduces the number of external components required.
  • Faster Time to Market: Simplifies the design process, reducing development time.
  • Cost-Effective Solution: Provides a cost-effective solution for ISM band applications.

The RF9901's technical specifications typically include parameters such as operating frequency range, transmit power, receiver sensitivity, and supply voltage. Its integrated matching network ensures optimal performance with a variety of antennas. The compact package and comprehensive feature set make it an ideal choice for ISM band applications. The device's robust characteristics ensure reliable performance in wireless communication systems.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess