EN
  • EN
  • DE

RF3183TR13

Part No RF3183TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Description QUAD-BAND/GSM850/EGSM900 /DCS/PCS/POWER AMPLIFIER MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293564-RF3183TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3183TR13 CAD Model

Description

The RF3183TR13 is a gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT) single-pole, double-throw (SPDT) switch designed for various wireless applications. It offers low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end requirements.

Applications:

  • Cellular handsets (GSM, CDMA, WCDMA, LTE)
  • Wireless data (WLAN, Bluetooth)
  • GPS and navigation systems
  • Wireless infrastructure
  • General-purpose RF switching

Features:

  • Low insertion loss: Typically 0.3 dB at 2 GHz
  • High isolation: Typically 28 dB at 2 GHz
  • High linearity: IP3 of +65 dBm
  • Positive voltage control: Simplifies control interface
  • Compact QFN package: Small footprint for space-constrained applications
  • Broadband performance: Suitable for a wide range of frequencies

Benefits:

  • Improved signal quality: Low insertion loss minimizes signal attenuation.
  • Reduced interference: High isolation prevents unwanted signal leakage.
  • Enhanced system performance: High linearity reduces distortion.
  • Simplified design: Positive voltage control reduces complexity.
  • Smaller footprint: Compact package allows for higher density designs.
  • Versatile: Suitable for a variety of wireless applications.

Additional Details:

The RF3183TR13 operates with a positive control voltage, which simplifies the interface with digital control circuits. The switch is fabricated using a GaAs pHEMT process, which provides excellent RF performance. It is supplied in a small, low-profile QFN package, making it suitable for use in compact wireless devices. The device requires minimal external components, reducing the overall bill of materials cost and simplifying the design process. The TR13 suffix likely indicates a tape and reel packaging for automated assembly.

Specifications:

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.3 dB (typical) at 2 GHz
  • Isolation: 28 dB (typical) at 2 GHz
  • IP3: +65 dBm
  • Control Voltage: +3V to +5V
  • Package: QFN

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess