EN
  • EN
  • DE

RF3146PSR

Part No RF3146PSR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293522-RF3146PSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3146PSR CAD Model

Description

The RF3146PSR is a power amplifier module manufactured by RF Micro Devices (now Qorvo). It's designed to provide efficient and reliable amplification for various wireless communication applications. The module integrates multiple components to streamline design and reduce board space. The PSR likely refers to a specific packaging or performance characteristic.

Applications:

  • Cellular handsets (GSM/GPRS/EDGE)
  • Wireless data devices
  • Portable communication equipment
  • Automotive telematics
  • General purpose RF amplification

Features:

  • High Power Efficiency: Optimized for low current consumption to extend battery life.
  • Integrated Power Control: Simplifies power management and reduces external component count.
  • Compact Size: Minimizes board space requirements, suitable for small form-factor devices.
  • Internal Matching: Offers a 50-ohm input/output match, simplifying integration with other RF components.
  • Stable Performance: Designed for consistent performance across a wide range of operating conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging device operation.
  • Reduced BOM Cost: Integrated design reduces the number of external components needed.
  • Simplified Design: Internal matching and power control simplify the design process and reduce time-to-market.
  • Improved System Performance: Stable and reliable amplification enhances overall system performance.
  • Smaller Device Size: Compact module size enables smaller and more portable device designs.

Additional Details:

The RF3146PSR typically operates in the GSM/GPRS/EDGE frequency bands. It requires a supply voltage and control signals for proper operation. The specific operating frequency and power levels are defined by the application and system requirements. Proper heat sinking and thermal management are essential to ensure reliable operation at high power levels. Consult the datasheet for detailed electrical characteristics, application circuits, and thermal considerations. The "PSR" likely signifies a specific performance grade or package type.

You May Also Be Interested in

Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess