EN
  • EN
  • DE

RF3146DTR

Part No RF3146DTR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293520-RF3146DTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3146DTR CAD Model

Description

The RF3146DTR is a power amplifier module manufactured by RF Micro Devices (now Qorvo). It's designed to provide efficient and reliable amplification for various wireless communication applications. The module integrates multiple components to streamline design and reduce board space.

Applications:

  • Cellular handsets (GSM/GPRS/EDGE)
  • Wireless data devices
  • Portable communication equipment
  • Automotive telematics
  • General purpose RF amplification

Features:

  • High Power Efficiency: Optimized for low current consumption to extend battery life.
  • Integrated Power Control: Simplifies power management and reduces external component count.
  • Compact Size: Minimizes board space requirements, suitable for small form-factor devices.
  • Internal Matching: Offers a 50-ohm input/output match, simplifying integration with other RF components.
  • Stable Performance: Designed for consistent performance across a wide range of operating conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging device operation.
  • Reduced BOM Cost: Integrated design reduces the number of external components needed.
  • Simplified Design: Internal matching and power control simplify the design process and reduce time-to-market.
  • Improved System Performance: Stable and reliable amplification enhances overall system performance.
  • Smaller Device Size: Compact module size enables smaller and more portable device designs.

Additional Details:

The RF3146DTR typically operates in the GSM/GPRS/EDGE frequency bands. It requires a supply voltage and control signals for proper operation. The specific operating frequency and power levels are defined by the application and system requirements. Proper heat sinking and thermal management are essential to ensure reliable operation at high power levels. Consult the datasheet for detailed electrical characteristics, application circuits, and thermal considerations.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess