EN
  • EN
  • DE

RF2352TR13

Part No RF2352TR13
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 182745-RF2352TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF2352TR13 CAD Model

Description

The RF2352TR13 is a low-power, high-performance 2.4 GHz transceiver designed for use in a variety of wireless applications. Manufactured by RF Micro Devices (now Qorvo), it is particularly well-suited for applications requiring reliable communication and extended battery life.

Applications:

  • Wireless sensor networks (WSN)
  • Home automation systems
  • Industrial monitoring and control
  • Remote control applications
  • Wireless gaming peripherals
  • Healthcare monitoring
  • Smart energy management
  • Wireless keyboard and mouse

Features:

  • 2.4 GHz ISM band operation
  • Low power consumption
  • High receiver sensitivity
  • Programmable output power
  • Integrated frequency synthesizer
  • Direct Sequence Spread Spectrum (DSSS) baseband modem
  • SPI interface for configuration and data transfer
  • On-chip RSSI (Received Signal Strength Indicator)
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Wake-on-Radio functionality

Benefits:

  • Extended Battery Life: Optimized for low power consumption, allowing for prolonged operation in battery-powered devices.
  • Reliable Wireless Communication: Employs DSSS modulation for robust data transmission, minimizing the impact of interference.
  • Improved Communication Range: Combines high receiver sensitivity with programmable output power to extend the communication range.
  • Reduced System Cost: The integrated frequency synthesizer and baseband modem reduce the need for external components, leading to lower overall system costs.
  • Flexible Configuration: SPI interface facilitates easy configuration and control of the transceiver parameters.
  • Real-time Signal Strength Monitoring: The on-chip RSSI provides real-time signal strength feedback, enabling adaptive power control and link quality assessment.
  • Energy Efficiency: Wake-on-Radio capability enables the device to remain in a low-power sleep mode, waking up only when needed, thereby conserving energy.

Additional Details:

The RF2352TR13 is designed to operate in the globally recognized 2.4 GHz ISM band, making it suitable for worldwide deployment. It offers a range of data rates to cater to various application requirements. The integrated frequency synthesizer provides a stable and accurate carrier frequency, while the DSSS baseband modem ensures reliable data transmission even in noisy environments. The SPI interface allows for flexible configuration and control of the transceiver. The Wake-on-Radio functionality is particularly beneficial in applications where devices spend a significant amount of time in a low-power sleep state, as it minimizes energy consumption and extends battery life.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess