EN
  • EN
  • DE

X9241AYSIZ

Part No X9241AYSIZ
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Low Powr/2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 64
Resistance (Ohms) 2k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient ±300ppm/°C
Resistance - Wiper (Ohms) 40
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number X9241A
Manufacturer Pack Quantity 35
MSL Level 3 (168 Hours)
Win Source Part Number 1281128-X9241AYSIZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9241AYSIZ CAD Model

Description

The X9241AYSIZ is a Quad Digital Controlled Potentiometer (XDCP) manufactured by Renesas Electronics. It integrates four independent digitally controlled potentiometers into a single IC. Each potentiometer offers a variable resistance that can be adjusted via a digital interface. This device is ideal for applications requiring precise and adjustable resistance settings.

Applications

  • Automated Calibration: Adjusting and calibrating electronic circuits automatically.
  • Volume Control: Electronically adjusting audio volume in audio systems.
  • Gain Control: Adjusting the gain of amplifiers and other circuits.
  • Offset Adjustment: Compensating for offset errors in sensors and other circuits.
  • LCD Brightness Control: Adjusting the brightness of LCD displays.
  • Power Supply Adjustment: Adjusting voltage levels in power supplies.

Features

  • Quad Potentiometer: Contains four independent digitally controlled potentiometers.
  • 256 Taps: Offers 256 discrete resistance settings per potentiometer.
  • I2C Interface: Uses an I2C serial interface for digital control.
  • Non-Volatile Memory: Stores wiper positions in non-volatile memory.
  • Wide Resistance Range: Available in various resistance ranges.
  • Low Power Consumption: Reduces energy usage in portable applications.

Benefits

  • Precise Resistance Adjustment: Enables precise and repeatable resistance settings.
  • Remote Control: Allows for remote adjustment of resistance values via a digital interface.
  • Non-Volatile Memory: Retains resistance settings even when power is removed.
  • Reduced Component Count: Integrates multiple potentiometers into a single IC.
  • Improved System Reliability: Eliminates the need for manual adjustments.
  • Simplified Calibration: Simplifies the calibration process for electronic circuits.

Additional Details

The X9241AYSIZ typically comes in a SOIC package. The resistance range varies depending on the specific part number. The I2C interface allows for easy communication with microcontrollers and other digital devices. The device supports multiple operating modes, including increment/decrement mode and direct wiper positioning mode. The non-volatile memory ensures that the potentiometer settings are retained even after power cycling. This XDCP is ideal for applications requiring precise, digitally controlled resistance adjustment.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess