EN
  • EN
  • DE

UPD79F8513AGB-8ES-A

Part No UPD79F8513AGB-8ES-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176977-UPD79F8513AGB-8ES-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD79F8513AGB-8ES-A CAD Model

Description

The UPD79F8513AGB-8ES-A is a microcontroller manufactured by Renesas Electronics America, belonging to the 79F8513A series. This microcontroller is designed for a wide range of embedded applications requiring a combination of processing power, memory, and peripheral interfaces. It offers a balance between performance and low power consumption, making it suitable for applications like motor control, industrial automation, and consumer electronics.

Applications:

  • Motor Control: Controlling various types of motors, such as DC motors, stepper motors, and brushless DC motors.
  • Industrial Automation: Implementing control logic in industrial equipment and machinery.
  • Consumer Electronics: Controlling appliances, remote controls, and other consumer devices.
  • Automotive Applications: Used in various automotive control systems.
  • Power Management: Implementing power management algorithms in battery-powered devices.
  • Sensor Interfaces: Interfacing with various sensors, such as temperature sensors, pressure sensors, and accelerometers.

Features:

  • High-Performance CPU: Provides sufficient processing power for complex control algorithms.
  • On-Chip Memory: Includes both Flash memory for program storage and RAM for data storage.
  • Timers and Counters: Allows for precise timing and counting operations.
  • Serial Communication Interfaces: Supports various serial communication protocols, such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital values.
  • Digital-to-Analog Converter (DAC): Converts digital signals into analog voltages.
  • Interrupt Controller: Manages interrupt requests from various peripherals.

Benefits:

  • Efficient Motor Control: Enables precise and efficient control of various types of motors.
  • Flexible Design: Versatile set of peripherals allows for a wide range of applications.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  • Improved System Performance: High-performance CPU and efficient peripherals enhance overall system performance.

Additional Details:

The UPD79F8513AGB-8ES-A operates at a specified voltage range. It is available in various package types. The device is programmed using a dedicated programming tool. Refer to the Renesas datasheet for detailed electrical characteristics, pin configurations, programming instructions, and application examples. Careful consideration of power supply decoupling, clock routing, and grounding is essential for ensuring optimal performance and reliability.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,212 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess