The UPD79F7026GA-GBT-AT is a microcontroller manufactured by Renesas Electronics America. It's part of the 79F70xx series, designed for a variety of embedded control applications requiring a balance of processing power, memory, and peripheral functions.
Applications
- Automotive control systems
- Industrial automation
- Motor control
- Consumer electronics
- Home appliances
Features
- 16-bit CPU core
- On-chip flash memory
- On-chip RAM
- Multiple timers and counters
- Serial communication interfaces (UART, SPI, I2C)
- A/D converters
Benefits
- Provides efficient control for embedded systems
- Allows for program storage and data retention
- Enables precise timing and control of external devices
- Facilitates communication with other devices
- Allows for analog signal acquisition
Additional Details
The UPD79F7026GA-GBT-AT typically includes several kilobytes of flash memory and RAM. It has a variety of I/O pins that can be configured for different functions. It supports a wide range of operating voltages. The clock speed can be configured through software. It is usually available in a QFP package. Operating Temperature range is -40°C to +85°C. Specific flash and RAM sizes, clock speed, and the number of I/O pins are available in the datasheet.