EN
  • EN
  • DE

UPD78F9211

Part No UPD78F9211
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1278015-UPD78F9211
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F9211 CAD Model

Description

The UPD78F9211 is a member of the 78K0/Fx3 series of single-chip 8-bit microcontrollers manufactured by Renesas Electronics America. It's designed for a broad range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals. This microcontroller is suitable for applications requiring real-time control, data processing, and communication capabilities.

Applications

  • Consumer Electronics: Used in remote controls, home appliances, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor interfaces, and process automation systems.
  • Automotive Electronics: Used in dashboard displays, body control modules, and other automotive applications.
  • Medical Devices: Found in portable medical equipment and monitoring systems.
  • Gaming Devices: Used in handheld gaming consoles and arcade machines.

Features

  • 8-Bit CPU Core: Features a high-performance 8-bit CPU core.
  • On-Chip Flash Memory: Includes integrated flash memory for program storage.
  • On-Chip RAM: Provides on-chip RAM for data storage and processing.
  • Timers/Counters: Offers multiple timers and counters for various timing and counting functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Features an analog-to-digital converter for interfacing with analog sensors.
  • PWM Outputs: Provides PWM outputs for motor control and other applications.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Flexible and Versatile: Suitable for a wide range of embedded control applications.
  • High Performance: Offers sufficient processing power for real-time control tasks.
  • Reduced System Cost: Integration of peripherals reduces the need for external components.
  • Simplified Development: Comprehensive development tools and documentation are available.
  • Low Power Operation: Extends battery life in portable devices.

Additional Details

The UPD78F9211 operates with a wide supply voltage range. The specific amount of flash memory, RAM, and the number of I/O pins vary depending on the specific package and configuration. Development tools typically include a C compiler, assembler, debugger, and in-circuit emulator. Consult the manufacturer's datasheet for detailed electrical characteristics, memory maps, pin assignments, and programming information.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6780 $62.7120
9+ $12.8644 $115.7796
14+ $12.4625 $174.4750
20+ $12.0605 $241.2100
25+ $11.6586 $291.4650
34+ $10.4528 $355.3952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess