EN
  • EN
  • DE

SBR8U60P5-7

Part No SBR8U60P5-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 8A POWERDI5 / Diode Super Barrier 60 V 8A Surface Mount PowerDI™ 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series SBR®
Package Tape & Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 530 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 600 µA @ 60 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR8U60
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Names -SBR8U60P5-7DIDKR,-SBR8U60P5-7DICT,-SBR8U60P5-7DITR,SBR8U60P5-7DITR,SBR8U60P5-7DICT,SBR8U60P5-7DIDKR
Standard Package 1,500
Win Source Part Number 960163-SBR8U60P5-7
Ultra Librarian 3D Model Ultra Librarian SBR8U60P5-7 CAD Model

Description

Introducing the SBR8U60P5-7 Super Barrier Rectifier from Diodes Incorporated

The SBR8U60P5-7 is a cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is specifically engineered to provide high-efficiency, low-loss performance for a wide range of applications. With its unique design, the SBR8U60P5-7 stands out as a superior choice for power management tasks in electronic circuits.

Constructed with Diodes Incorporated's patented Super Barrier Rectifier technology, the SBR8U60P5-7 offers a forward voltage drop significantly lower than that of conventional Schottky diodes. This feature ensures less power dissipation and improved efficiency, making it ideal for high-frequency and energy-sensitive applications. The device boasts a peak repetitive reverse voltage of 60V, and an average rectified forward current of 8A, ensuring robust performance even under demanding conditions.

The SBR8U60P5-7 is housed in a compact PowerDI®5 package, which not only saves valuable board space but also provides excellent thermal performance. This package is designed to optimize the thermal transfer and increase the reliability of the device over its lifespan. Additionally, the rectifier is characterized by its low thermal resistance, which further enhances its thermal efficiency and longevity.

With its fast switching capability, the SBR8U60P5-7 reduces switching losses and is capable of operating at high frequencies without compromising on performance. This makes it an excellent choice for switch-mode power supplies, LED lighting, DC-DC converters, and other power conversion applications. Moreover, it features a low reverse leakage current, which minimizes power waste and contributes to the overall energy efficiency of the system it is used in.

The SBR8U60P5-7 is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. This compliance ensures that the rectifier is free from hazardous substances, making it safe for use in all kinds of consumer and industrial electronic products.

Overall, the SBR8U60P5-7 from Diodes Incorporated is a superior choice for designers looking to enhance the efficiency, reliability, and performance of their power management systems. Its advanced features and robust design make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2372 $50.9980
515+ $0.1946 $100.2190
800+ $0.1885 $150.8000
1,100+ $0.1824 $200.6400
1,420+ $0.1764 $250.4880
1,900+ $0.1581 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,889 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess