EN
  • EN
  • DE

UPD78F1845GCA-UEU-E3-Q-G

Part No UPD78F1845GCA-UEU-E3-Q-G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841804-UPD78F1845GCA-UEU-E3-Q-G
Ultra Librarian 3D Model Ultra Librarian UPD78F1845GCA-UEU-E3-Q-G CAD Model

Description

The UPD78F1845GCA-UEU-E3-Q-G is a microcontroller from the Renesas 78K0/Lx3 series. It is designed to provide efficient processing and low power consumption, making it ideal for various embedded applications. The microcontroller incorporates a balance of processing power, memory capacity, and integrated peripherals to address the demands of controlling electronic systems.

Applications

  • Consumer Electronics: Used in devices like remote controls, home appliances, and wearable technology.
  • Industrial Automation: Suitable for applications such as sensor data acquisition, motor control, and process monitoring systems.
  • Automotive Systems: Integrated in applications like body control modules, lighting control systems, and small engine management.
  • Medical Equipment: Used in portable medical devices, health monitoring systems, and diagnostic equipment.
  • Smart Home Systems: Ideal for applications like smart lighting, security systems, and environmental control solutions.

Features

  • CPU Core: Incorporates the 78K0 CPU core with a specified maximum operating frequency.
  • Memory: Features Flash memory for program storage and RAM for data storage during operation.
  • Timers: Equipped with multiple timers offering different operating modes including PWM and capture/compare functionalities.
  • Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication with peripheral devices.
  • A/D Converter: An analog-to-digital converter facilitates interfacing with analog sensors and signals.
  • I/O Ports: General-purpose input/output ports are available for controlling external components.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Operating Voltage: Operates over a wide voltage range to accommodate various power supply configurations.

Benefits

  • Cost-Effective: High integration reduces the need for external components, lowering overall system costs.
  • High Performance: Efficient CPU and flexible peripherals enable high-speed processing and control.
  • Energy Efficient: Low power consumption extends battery life, making it suitable for portable applications.
  • Simplified Development: Comprehensive development tools and documentation streamline software development.
  • Reliable Operation: Robust design ensures reliable performance in various environmental conditions.

Additional Details

The UPD78F1845GCA-UEU-E3-Q-G is designed to function within a specified temperature range, with detailed electrical characteristics outlined in its datasheet. The device's package is tailored for SMT assembly. The memory architecture includes Flash memory for storing application code and RAM for real-time data manipulation. It supports multiple interrupt sources, enabling the microcontroller to respond promptly to real-time events. Precise technical specifications and parameters can be found in the official Renesas documentation.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess