EN
  • EN
  • DE

UPD78F1168AGC(S)-UEU-AX

Part No UPD78F1168AGC(S)-UEU-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-bit 78K/0R CISC 512KB Flash 3.3V/5V 100-Pin LFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 100
RoHS Non-Compliant
Win Source Part Number 1103277-UPD78F1168AGC(S)-UEU-AX
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1168AGC(S)-UEU-AX CAD Model

Description

The UPD78F1168AGC(S)-UEU-AX is a microcontroller belonging to the Renesas 78K0S/KA1+ series, designed for embedded applications that require a combination of processing power, memory, and versatile peripherals. It's well-suited for systems that handle data acquisition, control, and communication tasks.

Applications

  • Consumer electronics
  • Industrial control
  • Security systems
  • Metering applications
  • Home appliances

Features

  • 78K0S CPU core
  • On-chip debug functionality
  • Flash memory (up to 128KB)
  • RAM (up to 6KB)
  • A/D converter (10-bit)
  • D/A converter (8-bit)
  • Timers/Counters with PWM capability
  • Serial communication interfaces (UART, CSI, I2C)
  • I/O ports
  • Watchdog timer
  • Low-voltage detection

Benefits

  • High Performance: The 78K0S core provides sufficient processing power for a wide range of embedded tasks.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering cost.
  • Flexible Memory: Offers ample memory space for program code and data storage.
  • Communication: Serial interfaces allow for easy communication with other devices and sensors.
  • Reliability: Features like the watchdog timer and low-voltage detection enhance system stability.

Additional Details

The UPD78F1168AGC(S)-UEU-AX microcontroller offers a comprehensive set of peripherals for interfacing with various external devices and sensors. The integrated A/D and D/A converters enable the microcontroller to process analog signals. The serial communication interfaces allow for communication with other devices and systems. The microcontroller's flash memory can be programmed using a standard programmer, and Renesas provides development tools to support code development, debugging, and programming. The device is designed for low-power operation, making it suitable for battery-powered applications and includes power management features to further reduce power consumption.

The device is typically available in a small form factor package, such as QFP, making it suitable for space-constrained applications. It supports in-circuit debugging, allowing developers to debug their code in real-time. Renesas also provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to facilitate code development, debugging, and programming.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8965 $68.6895
7+ $18.7869 $131.5083
10+ $18.1998 $181.9980
14+ $17.6127 $246.5778
17+ $17.0256 $289.4352
23+ $15.2644 $351.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,657 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess