EN
  • EN
  • DE

UPD78F1152AGC(S)-GAD-AX

Part No UPD78F1152AGC(S)-GAD-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 16-bit Low-power Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103271-UPD78F1152AGC(S)-GAD-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1152AGC(S)-GAD-AX CAD Model

Description

The UPD78F1152AGC(S)-GAD-AX is a microcontroller from the Renesas 78K0S/KA1+ series. This microcontroller is engineered for embedded systems that demand efficient processing, substantial memory capacity, and a wide array of integrated peripherals. It is well-suited for applications requiring complex control algorithms and communication capabilities.

Applications

  • Automotive subsystems
  • Industrial automation equipment
  • Motor control
  • Medical devices
  • Smart home systems

Features

  • 78K0S CPU core
  • On-chip debug function
  • Up to 128KB Flash memory
  • Up to 6KB RAM
  • 10-bit A/D converter
  • 8-bit D/A converter
  • Timers/Counters with PWM output
  • Serial interfaces (UART, CSI, I2C)
  • CAN interface
  • Input/Output ports with interrupt capability
  • Watchdog timer
  • Low voltage detection

Benefits

  • High performance: The 78K0S core delivers robust processing power for complex applications.
  • Large memory capacity: Provides ample space for program code and data storage.
  • Versatile peripherals: Offers a wide range of integrated peripherals to reduce external component count.
  • Communication capabilities: CAN interface enables robust communication in automotive and industrial environments.
  • Reliable operation: Features like watchdog timer and low voltage detection ensure stable system operation.

Additional Details

The UPD78F1152AGC(S)-GAD-AX microcontroller features a flexible memory architecture that allows for efficient memory management. The integrated A/D and D/A converters enable the microcontroller to interface with analog sensors and actuators. The CAN interface provides robust communication in noisy environments, making it suitable for automotive and industrial applications. The device is available in a variety of packages to meet different application requirements.

Renesas provides a comprehensive suite of development tools to support code development, debugging, and programming. These tools include compilers, debuggers, emulators, and flash programmers. The microcontroller also supports in-circuit debugging, allowing developers to debug their code in real-time. The device is designed for low-power operation, making it suitable for battery-powered applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess