EN
  • EN
  • DE

UPD78F1144A

Part No UPD78F1144A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277990-UPD78F1144A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1144A CAD Model

Description

The UPD78F1144A is a member of the 78K0/Lx3 series of single-chip 8-bit microcontrollers from Renesas Electronics. These microcontrollers are designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral functions.

Applications

  • Consumer Electronics: Suitable for controlling appliances, remote controls, and other consumer devices.
  • Industrial Control: Used in industrial equipment for motor control, sensor monitoring, and automation systems.
  • Automotive: Can be found in automotive subsystems, such as lighting controls and dashboard displays.
  • Office Automation: Employed in printers, scanners, and other office equipment.

Features

  • CPU Core: Based on the 78K0 CPU core, providing efficient 8-bit processing.
  • Memory: Includes on-chip flash memory for program storage and RAM for data storage. Specific memory sizes vary depending on the exact configuration.
  • Timers: Equipped with multiple timers/counters for timing control, pulse generation, and event counting.
  • Serial Communication: Features serial interfaces like UART, CSI, and I2C for communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter (ADC) for converting analog signals to digital data.
  • I/O Ports: General-purpose input/output ports for interfacing with external components.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Power Management: Low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Cost-Effective: Provides a cost-effective solution for embedded control due to its integrated features and efficient processing.
  • Low Power Consumption: Low-power modes enable use in battery-powered applications and reduce overall energy consumption.
  • Easy to Program: Supported by a comprehensive development environment, including compilers, debuggers, and emulators, making it easy to program and debug.

Additional Details

The UPD78F1144A typically operates at clock frequencies up to 20 MHz. It supports various operating voltages, typically in the range of 2.7V to 5.5V. The device is available in different package options, including QFP and LQFP. The specific memory configuration and peripheral features may vary depending on the exact part number and configuration.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9563 $65.7378
13+ $8.9905 $116.8765
20+ $8.7087 $174.1740
28+ $8.4280 $235.9840
36+ $8.1474 $293.3064
48+ $7.3042 $350.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess