EN
  • EN
  • DE

UPD78F0884AGAA-GAM-G

Part No UPD78F0884AGAA-GAM-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 24MHz 105C ULP Microcontroller With 32 KB FRAM, 4 KB SRAM, 44 IO, 12-bit ADC 48-LQFP -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103255-UPD78F0884AGAA-GAM-G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0884AGAA-GAM-G CAD Model

Description

The UPD78F0884AGAA-GAM-G is a microcontroller from Renesas Electronics America, and it belongs to the 78K0/Lx3 series. These microcontrollers are known for their low power consumption and integrated peripherals, making them suitable for a variety of embedded applications.

Applications

  • Consumer Electronics: Used in remote controls, simple toys, and small kitchen appliances.
  • Industrial Control: Employed in sensor monitoring, basic motor control, and data acquisition systems.
  • Security Systems: Utilized in basic alarm systems and access control devices.
  • Medical Devices: Incorporated into portable medical instruments and patient monitoring devices.

Features

  • CPU Core: Based on the 78K0 core, which is designed for efficient instruction execution.
  • Memory: Includes on-chip Flash memory for storing program code. Memory size typically ranges from 16KB to 64KB in similar devices. Features on-chip RAM for data storage.
  • I/O Ports: Offers general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers: Provides multiple timers/counters for precise timing control and PWM signal generation.
  • Serial Communication: Equipped with UART and SPI interfaces for serial communication with other microcontrollers and peripheral devices.
  • A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) to convert analog signals to digital data.
  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered applications.
  • Interrupt Controller: Supports multiple interrupt sources for real-time response to external events and signals.

Benefits

  • Reduced System Cost: Integrated peripherals minimize the need for external components, which reduces overall system expenses.
  • Extended Battery Life: Low power consumption allows for extended operation in battery-powered devices.
  • Wide Range of Applications: The flexible architecture and integrated peripherals make it suitable for diverse applications.
  • Simplified Development: Development tools and documentation are available to help simplify software development.
  • Compact Size: Comes in a variety of small package sizes, enabling integration into space-constrained designs.

Additional Details

The UPD78F0884AGAA-GAM-G typically operates within a supply voltage range of 1.8V to 5.5V. It is commonly available in packages such as QFP (Quad Flat Package) and LQFP (Low-profile Quad Flat Package). The operating temperature range usually spans from -40°C to +85°C. Programming is usually performed through a dedicated programming interface, using a Renesas programmer. For detailed electrical characteristics, timing diagrams, and pinout information, refer to the device datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9801 $59.8010
24+ $4.9068 $117.7632
37+ $4.7534 $175.8758
51+ $4.6001 $234.6051
65+ $4.4468 $289.0420
87+ $3.9868 $346.8516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess