EN
  • EN
  • DE

UPD78F0582GA-GAM-AX

Part No UPD78F0582GA-GAM-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor 78K/0
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 48-LQFP
Win Source Part Number 213765-UPD78F0582GA-GAM-AX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian UPD78F0582GA-GAM-AX CAD Model

Description

The UPD78F0582GA-GAM-AX is a microcontroller from Renesas Electronics America, part of the 78K0/Lx3 series. This single-chip microcontroller is designed for embedded control applications, integrating various peripheral functions to optimize system design and reduce external component requirements. It is well-suited for applications requiring a balance of processing power, low power consumption, and versatile input/output capabilities.

Applications

  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Security systems
  • Automotive sub-systems

Features

  • CPU Core: Employs a 78K0 core for efficient instruction execution.
  • Memory: Incorporates Flash memory for program storage and RAM for data manipulation. Memory sizes may vary depending on configuration.
  • I/O Ports: Offers multiple general-purpose I/O ports, enabling connection to external devices and sensors.
  • Timers: Includes integrated timers/counters for precise timing control, pulse generation, and event counting.
  • Serial Communication: Provides UART and other serial communication interfaces for exchanging data with other devices.
  • A/D Converter: Features an analog-to-digital converter for processing analog signals from sensors and other sources.
  • Low Power Consumption: Designed for low-power operation, ideal for battery-powered or energy-conscious applications.
  • On-Chip Debugging: On-chip debugging capabilities streamline software development and testing.

Benefits

  • System Integration: Minimizes component count, simplifies system design, and reduces board space requirements.
  • Flexibility: Adaptable I/O and peripheral options accommodate a wide range of applications.
  • Efficiency: Low power consumption extends battery life in portable applications and reduces overall energy consumption.
  • Performance: The 78K0 core provides sufficient processing power for real-time control tasks.
  • Cost-Effectiveness: High integration reduces overall system costs.

Additional Details

This microcontroller operates within a specific voltage and temperature range, as specified in the datasheet. The Flash memory is typically reprogrammable, enabling firmware updates and modifications. It is available in surface-mount packages for automated assembly.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess