The UPD78F0547GC(S)-UBT is a microcontroller manufactured by Renesas Electronics America, belonging to their 78K0/Lx3 series. It is a single-chip microcontroller designed for embedded control applications. The device integrates a range of peripherals to facilitate system design and minimize external components. This microcontroller is suitable for applications requiring low power consumption, efficient processing, and versatile I/O capabilities.
Applications
- Consumer electronics
- Industrial control
- Home appliances
- Security systems
- Automotive sub-systems
Features
- CPU Core: Utilizes the 78K0 core, optimized for efficient instruction execution.
- Memory: Incorporates Flash memory for program storage and RAM for data handling. Specific memory capacities are variant-dependent.
- I/O Ports: Offers multiple general-purpose I/O ports to interface with external components and sensors.
- Timers: Includes integrated timers/counters for precise timing control, pulse generation, and event counting.
- Serial Communication: Provides UART and other serial communication interfaces to allow for data exchange with external devices.
- A/D Converter: Features an analog-to-digital converter for processing analog sensor signals.
- Low Power: Designed for low power operation, making it suitable for battery-powered devices.
- On-Chip Debugging: On-chip debugging capabilities ease software development.
Benefits
- Integration: Reduces external component count, simplifying system design and reducing board space.
- Flexibility: Adaptable I/O and peripheral options allow for use in diverse applications.
- Efficiency: Low power operation makes it ideal for portable and energy-conscious applications.
- Performance: The 78K0 core delivers the performance needed for real-time control tasks.
- Cost-Effectiveness: High level of integration reduces the overall system cost.
Additional Details
This microcontroller is designed to operate within specific voltage and temperature ranges. The Flash memory is reprogrammable. It is available in surface-mount packages for efficient manufacturing.