EN
  • EN
  • DE

UPD78F0545A

Part No UPD78F0545A
Manufacturer Renesas Electronics America
Catalog Misc Products
Description PG-FP5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841786-UPD78F0545A
Ultra Librarian 3D Model Ultra Librarian UPD78F0545A CAD Model

Description

The UPD78F0545A is a microcontroller belonging to the 78K0/Lx3 series manufactured by Renesas Electronics. It's a single-chip solution designed for embedded applications demanding a balance between processing capability, low power consumption, and versatile peripheral functions. Common applications span across consumer electronics, industrial automation, and automotive control systems.

Applications:

  • Remote Controls
  • Security Systems
  • Industrial Control Panels
  • Automotive Subsystems (e.g., lighting control)
  • Metering Devices

Features:

  • CPU Core: Based on the Renesas 78K0 core, offering efficient instruction execution for embedded tasks.
  • Memory: Includes on-chip Flash memory for program storage and SRAM for data storage. Memory sizes are suitable for a range of control applications.
  • Timers: Features multiple 16-bit timers/counters with diverse modes such as timer, event counter, and PWM generation.
  • Serial Communication: Equipped with UART, CSI, and I2C interfaces for serial communication with external devices.
  • A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) for converting analog signals from sensors into digital data.
  • I/O Ports: General-purpose I/O (GPIO) ports are provided to interface with and control external components.
  • Low-Power Modes: Various power-saving modes are implemented to reduce power consumption in battery-powered devices.
  • Interrupt Controller: A flexible interrupt controller manages asynchronous events efficiently.

Benefits:

  • Efficient Performance: The 78K0 core delivers ample processing power for diverse embedded control tasks.
  • Low Power Usage: Power-saving modes minimize energy consumption, extending battery life and reducing operational costs.
  • Integrated Peripherals: On-chip peripherals decrease the need for external components, saving board space and BOM costs.
  • Communication Flexibility: Serial communication interfaces enable seamless integration with other devices and systems.
  • Reliable Operation: Designed for robust performance in challenging industrial and automotive environments.

Additional Details:

The UPD78F0545A microcontroller operates within a defined voltage range. It is available in several package options, including QFP and LQFP. On-chip debug capabilities simplify the software development process. The microcontroller's architecture supports efficient code execution, resulting in fast response times and efficient memory utilization. Detailed specifications, including memory capacity, ADC resolution, and pin configurations, can be found in the Renesas datasheet for the UPD78F0545A.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2862 $72.8586
6+ $19.9272 $119.5632
9+ $19.3047 $173.7423
13+ $18.6821 $242.8673
16+ $18.0596 $288.9536
22+ $16.1908 $356.1976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess