EN
  • EN
  • DE

UPD78F0544GK-8EU-A

Part No UPD78F0544GK-8EU-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-bit 78K0 CISC 48KB Flash 2.5V/3.3V/5V 80-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103237-UPD78F0544GK-8EU-A
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0544GK-8EU-A CAD Model

Description

The UPD78F0544GK-8EU-A is a microcontroller from Renesas Electronics America, belonging to the 78K0/Lx3 series. These microcontrollers are designed for low power consumption and have integrated peripherals, making them useful for various embedded applications.

Applications

  • Consumer Electronics: Remote controls, small appliances, and personal care devices.
  • Industrial Control: Sensor interfaces, simple motor control, and data logging applications.
  • Automotive: Subsystems in vehicles like lighting control, simple sensor monitoring, and accessory control.
  • Medical Devices: Portable medical equipment, monitoring devices, and healthcare applications.

Features

  • CPU Core: Uses the 78K0 core with a minimum instruction execution time (usually around 0.4 μs).
  • Memory: On-chip Flash memory for program storage. Memory size is variable but typically ranges from 16KB to 32KB in similar devices. On-chip RAM is also present for data storage.
  • I/O Ports: Offers general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers: Includes several timers/counters for various timing and counting tasks, including PWM generation.
  • Serial Communication: Provides UART and SPI interfaces for serial communication with other devices.
  • A/D Converter: Features an Analog-to-digital converter (ADC) to convert analog signals to digital values.
  • Low-Power Consumption: Designed for low-power operation, which is essential for battery-powered applications.
  • Interrupt Controller: Supports multiple interrupt sources for real-time response to events.

Benefits

  • Cost-Effective: Integrated peripherals reduce the need for external components, thus lowering the total system cost.
  • Extended Battery Life: Low power consumption extends the operational life in portable devices.
  • Versatile: Suitable for a wide range of applications because of its flexible architecture and integrated peripherals.
  • Easy to Use: Development tools and documentation simplify software development.
  • Small Footprint: Available in compact packages, making it suitable for space-constrained applications.

Additional Details

The UPD78F0544GK-8EU-A typically operates within a supply voltage range of 1.8V to 5.5V. It is available in different package options, like QFP and LQFP. The operating temperature range usually is from -40°C to +85°C. Programming is typically done using a Renesas programmer via a dedicated programming interface. See the device datasheet for detailed electrical characteristics and timing diagrams.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8868 $59.4340
12+ $9.7533 $117.0396
19+ $9.4486 $179.5234
26+ $9.1438 $237.7388
33+ $8.8390 $291.6870
44+ $7.9246 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess