The UPD78F0544 is a member of the 78K0/Lx2 series of single-chip microcontrollers from Renesas Electronics America. These microcontrollers are designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral functions. The UPD78F0544 specifically integrates a high-performance 78K0 CPU core with on-chip Flash memory, RAM, and various peripheral modules, making it suitable for applications requiring real-time control and data processing.
Applications:
- Motor Control
- Home Appliances
- Industrial Control Systems
- Security Systems
- Consumer Electronics
Features:
- 78K0 CPU Core: High-performance 8-bit CPU core for efficient execution of control algorithms.
- On-Chip Flash Memory: Integrated Flash memory for program storage and data retention.
- On-Chip RAM: Integrated RAM for data storage and processing.
- Timers/Counters: Multiple timers and counters for timing control, pulse generation, and event counting.
- Serial Communication Interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
- A/D Converter: Analog-to-digital converter for converting analog signals to digital data.
- Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
- Watchdog Timer: Watchdog timer for detecting and recovering from software errors.
- Low-Voltage Operation: Operates at low voltage for reduced power consumption.
Benefits:
- High Performance: The 78K0 CPU core provides sufficient processing power for demanding control applications.
- Integrated Functionality: On-chip Flash memory, RAM, and peripherals reduce the need for external components, simplifying system design and reducing cost.
- Flexibility: The wide range of peripheral functions allows the microcontroller to be adapted to various applications.
- Low Power Consumption: Low-voltage operation and power-saving modes minimize power consumption, making it suitable for battery-powered applications.
- Reliability: The watchdog timer and other features enhance system reliability.
Additional Details:
The UPD78F0544 typically operates within a specified voltage range (e.g., 2.7V to 5.5V). The amount of on-chip Flash memory and RAM varies depending on the specific device variant. The device is often available in various package options, such as QFP and SSOP. The interrupt controller supports multiple interrupt sources, allowing for efficient handling of real-time events. The A/D converter provides a specified resolution (e.g., 10 bits) and conversion time. The UART, CSI, and I2C interfaces support various communication protocols and data rates. Detailed electrical characteristics, memory sizes, peripheral specifications, and package information are available in the device's datasheet.