EN
  • EN
  • DE

UPD78F0537A

Part No UPD78F0537A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277971-UPD78F0537A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0537A CAD Model

Description

The uPD78F0537A is a member of the 78K0/Lx2 series of microcontrollers from Renesas Electronics. It is a single-chip microcontroller designed for a wide range of embedded control applications. It combines a high-performance 78K0 CPU core with a variety of on-chip peripherals, including timers, serial interfaces, and A/D converters.

Applications:

  • Consumer Electronics: Used in remote controls, home appliances, and audio/video equipment.
  • Industrial Control: Implemented in motor control, sensor monitoring, and process automation.
  • Automotive Electronics: Utilized in body control modules, dashboard displays, and lighting control.
  • Office Automation: Applied in printers, scanners, and copiers.
  • Medical Devices: Used in portable medical equipment and patient monitoring systems.

Features:

  • 78K0 CPU Core: High-performance 8-bit CPU with optimized instruction set.
  • On-Chip Flash Memory: Stores program code and data.
  • On-Chip RAM: Provides working memory for data manipulation.
  • Timers/Counters: Implements various timing functions, including PWM generation.
  • Serial Interfaces: Includes UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Converts analog signals to digital values for sensor input.
  • I/O Ports: Provides general-purpose input/output pins for interfacing with external circuitry.
  • Low-Power Operation: Designed for low-power consumption to extend battery life in portable applications.

Benefits:

  • High Performance: Efficient CPU core and versatile peripherals enable high-performance control applications.
  • Flexibility: Wide range of on-chip peripherals allows customization for specific applications.
  • Low Power Consumption: Low-power operation extends battery life in portable devices.
  • Cost-Effective: Integrates many features into a single chip, reducing system cost.

Additional Details:

The uPD78F0537A operates from a supply voltage of 2.7V to 5.5V. It features a clock speed of up to 20 MHz. The on-chip flash memory size is typically 64 KB. It is available in various package options, including QFP and LQFP. This microcontroller is ideal for a wide range of embedded control applications requiring high performance, low power consumption, and versatile peripherals.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0767 $63.6903
20+ $5.8062 $116.1240
31+ $5.6249 $174.3719
43+ $5.4435 $234.0705
55+ $5.2622 $289.4210
74+ $4.7182 $349.1468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess