EN
  • EN
  • DE

UPD78F0536

Part No UPD78F0536
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277968-UPD78F0536
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0536 CAD Model

Description

The uPD78F0536 is a member of the 78K0/Lx2 series of single-chip 8-bit microcontrollers manufactured by Renesas Electronics America. This microcontroller is designed for a wide range of embedded applications requiring low power consumption and versatile peripheral functions. It combines a high-performance CPU core with a comprehensive set of integrated peripherals, making it suitable for applications such as consumer electronics, industrial control, and automotive subsystems.

Applications

  • Consumer electronics
  • Industrial control systems
  • Automotive subsystems
  • Motor control applications
  • Security systems

Features

  • 8-bit 78K0 CPU core: Offers efficient processing capabilities.
  • Flash memory: Provides on-chip programmable storage for code and data.
  • RAM: Allows for temporary data storage during program execution.
  • Timers: Enable precise timing and control functions.
  • Serial communication interfaces (UART, SPI): Facilitate communication with other devices.
  • A/D converter: Allows for analog signal acquisition.
  • I/O ports: Provide versatile digital input/output capabilities.
  • Low power consumption: Suitable for battery-powered applications.

Benefits

  • Efficient processing for a variety of control applications.
  • Flexible programming options with on-chip flash memory.
  • Versatile communication interfaces for connecting to external devices.
  • Ability to interface with analog sensors and signals.
  • Reduced power consumption, extending battery life in portable devices.

Additional Details

The uPD78F0536 microcontroller typically operates from a wide voltage range, allowing it to be used in various power supply configurations. It is available in different package options, including QFP and LQFP, to suit various board layout requirements. The integrated peripherals include multiple timers with capture/compare capabilities, which can be used for motor control, PWM generation, and other timing-critical applications. The serial communication interfaces support UART, SPI, and I2C protocols, enabling easy communication with sensors, displays, and other peripherals.

The on-chip A/D converter allows the microcontroller to directly interface with analog sensors, such as temperature sensors, pressure sensors, and light sensors. The I/O ports can be configured as either inputs or outputs, providing flexible control over external devices. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to facilitate software development for the uPD78F0536. Proper grounding, decoupling, and signal termination techniques should be employed to ensure stable and reliable operation of the microcontroller. The datasheet provides detailed information on the device's electrical characteristics, pinout diagrams, and application circuits.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess