The UPD78F0535 is an 8-bit microcontroller manufactured by Renesas Electronics America, part of the 78K0/Lx2 series. It is designed for low-power applications where cost-effectiveness and integrated functionality are important. This microcontroller is often used in consumer electronics, remote controls, and simple industrial control systems.
Applications:
- Remote controls
- Consumer electronics (e.g., toys, small appliances)
- Simple industrial control systems
- Security devices
- Battery-powered applications
Features:
- 8-bit CPU core: Provides sufficient processing power for various control tasks.
- Low power consumption: Extends battery life in portable applications.
- On-chip flash memory: Simplifies program updates and storage.
- Integrated peripherals: Includes timers, ADCs, UART, and other essential interfaces.
- Multiple I/O ports: Offers flexible connectivity options for interfacing with external devices.
Benefits:
- Extended battery life: Low power consumption is ideal for battery-powered devices.
- Simplified development: On-chip flash memory facilitates easy program updates and debugging.
- Reduced component count: Integrated peripherals minimize the need for external components.
- Flexible interfacing: Multiple I/O ports enable easy connection to various sensors and actuators.
- Cost-effective solution: Offers a balance of performance and cost for various embedded applications.
Technical Specifications:
The UPD78F0535 features an 8-bit 78K0 CPU core, up to 16KB of on-chip flash memory, and integrated peripherals such as timers, an ADC (Analog-to-Digital Converter), UART (Universal Asynchronous Receiver/Transmitter), and I/O ports. It operates at a low voltage, typically between 2.7V and 5.5V. The device is commonly available in a small outline package such as SSOP (Shrink Small Outline Package) or QFP (Quad Flat Package). The operating temperature range usually spans from -40°C to +85°C. These features make it a suitable option for applications needing reliable performance and low power use.
The UPD78F0535 microcontroller provides a versatile and cost-effective solution for applications requiring low power, integrated functionality, and simple control capabilities. Its ease of use and wide range of integrated peripherals make it a common choice for developers working on embedded systems focused on minimizing power consumption and cost.