The UPD78F0534FC-AA1-E1 is a microcontroller from Renesas Electronics belonging to the 78K0/Lx3 series. This microcontroller is designed for a wide range of embedded applications where low power consumption and a small footprint are essential. It incorporates a blend of integrated peripherals and a compact instruction set, making it suitable for various control and automation tasks.
Applications:
- Small appliances
- Remote controls
- Security systems
- Industrial sensors
- Lighting control
Features:
- Core: Renesas 78K0 CPU core
- Memory: Integrated flash memory for program storage and SRAM for data. Exact memory sizes depend on the specific model.
- Peripherals: Includes UART, SPI, I2C communication interfaces, timers, and analog-to-digital converters (ADCs).
- Operating Voltage: Designed for low-voltage operation, typically in the 2.7V to 5.5V range, to enhance battery life.
- Package: Available in small form-factor packages such as QFP (Quad Flat Package) for space-constrained designs.
- Clock Speed: Operates at moderate clock frequencies, balancing power consumption and processing performance.
Benefits:
- Low Power: Extends battery life in portable devices.
- Compact Size: Enables integration into space-limited products.
- Integrated Peripherals: Reduces the need for external components, minimizing BOM (Bill of Materials) costs.
- Easy Development: Supported by comprehensive Renesas development tools and resources.
Additional Details:
The UPD78F0534FC-AA1-E1 features various power-saving modes to minimize energy consumption during idle or sleep states. It includes a watchdog timer for reliable operation in embedded systems. The integrated ADC allows for direct interfacing with analog sensors. Interrupt handling capabilities allow for real-time response to external events. The device is specifically designed for applications requiring cost-effectiveness, low power, and a compact form factor. Development support encompasses emulators, compilers, and debuggers. Specific instructions relating to low power operation are included in the comprehensive documentation provided by Renesas.