The Renesas UPD78F0532GK-UET-A is an 8-bit microcontroller from the 78K0/Lx3 series. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals.
Applications
- Consumer electronics
- Home appliances
- Industrial control systems
- Motor control
- Automotive applications (e.g., body control, lighting)
Features
- 8-bit CPU core
- Flash memory
- RAM
- Timers
- Serial communication interfaces (UART, SPI, I2C)
Benefits
- Cost-effective solution for embedded control.
- Low power consumption for battery-powered applications.
- Flexible peripheral set for various application requirements.
- Easy to program with Renesas development tools.
- Reliable performance in harsh environments.
Additional Details
The UPD78F0532GK-UET-A features a specific amount of flash memory (e.g., 16KB or 32KB) and RAM. It operates on a supply voltage typically ranging from 2.7V to 5.5V. The microcontroller includes multiple timers, which can be used for various purposes, such as PWM generation, event counting, and real-time clock functions. The serial communication interfaces (UART, SPI, I2C) allow for easy communication with other devices, such as sensors, actuators, and communication modules. The device is typically packaged in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package) for surface mount assembly. Detailed specifications include the CPU clock speed, memory sizes, number of I/O pins, operating temperature range, and interrupt sources. Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to support the development of applications for this microcontroller. The UPD78F0532GK-UET-A is a versatile and reliable microcontroller suitable for a wide range of embedded applications where cost, power consumption, and performance are important considerations. The UET-A likely refers to specific packaging or environmental compliance details.