EN
  • EN
  • DE

UPD78F0532GA-9EV-A

Part No UPD78F0532GA-9EV-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103225-UPD78F0532GA-9EV-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0532GA-9EV-A CAD Model

Description

The UPD78F0532GA-9EV-A is a microcontroller from the Renesas 78K0/Lx3 series, designed for embedded systems requiring a balance of processing power, low power consumption, and integrated peripherals. This microcontroller is well-suited for applications ranging from consumer electronics to industrial control.

Applications:

  • Consumer Electronics: Remote controls, small appliances, and other battery-powered consumer devices.
  • Industrial Control: Sensor interfaces, motor control, and basic automation systems.
  • Automotive Subsystems: Body control modules, lighting control, and simple automotive functions.
  • IoT Devices: Wireless sensor nodes, smart home devices, and other IoT applications where low power is critical.

Features:

  • 78K0 CPU Core: Provides efficient instruction execution for real-time control.
  • On-Chip Flash Memory: Allows for easy program updates and flexible code storage.
  • RAM: Sufficient RAM for data storage and processing during program execution.
  • Timers/Counters: Multiple timers and counters for precise timing control and event counting.
  • Serial Communication Interfaces: UART, CSI, and I2C interfaces for communication with other devices and systems.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to interface with analog sensors and input signals.
  • General-Purpose I/O Ports: Flexible I/O ports for interfacing with external components and devices.
  • Low-Power Operation: Optimized for low power consumption, making it suitable for battery-powered applications.
  • Interrupt Controller: Allows for fast and efficient response to external events and interrupts.

Benefits:

  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Improved Performance: Efficient CPU core and integrated peripherals provide optimal performance for embedded applications.
  • Lower Power Consumption: Low power operation extends battery life and reduces energy consumption.
  • Simplified Development: Comprehensive development tools and support simplify the development process and reduce time-to-market.
  • Enhanced Reliability: Robust design and manufacturing ensure high reliability and stability.

Technical Specifications:

The UPD78F0532GA-9EV-A typically includes the following technical specifications:

  • Operating Voltage: Typically operates at 1.8V to 5.5V.
  • Operating Temperature: -40°C to +85°C.
  • Package: Available in various packages such as QFP.
  • Flash Memory Size: Specific size varies depending on the exact model and configuration.
  • RAM Size: Specific size varies depending on the exact model and configuration.
  • Number of I/O Pins: Varies depending on the specific package.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess