EN
  • EN
  • DE

UPD78F0513A

Part No UPD78F0513A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277954-UPD78F0513A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0513A CAD Model

Description

The uPD78F0513A is a member of the 78K0/Lx3 series of microcontrollers from Renesas Electronics. It's a single-chip microcontroller incorporating a high-performance 78K0 CPU core and a variety of on-chip peripherals. This makes it suitable for a wide range of embedded control applications, from consumer electronics to industrial control systems. The device balances performance, power consumption, and integration to offer a cost-effective solution.

Applications

  • Consumer electronics (remote controls, small appliances)
  • Industrial control (motor control, sensor interfaces)
  • Office automation (printers, scanners)
  • Automotive (body control modules)
  • Home automation (lighting control, security systems)

Features

  • 78K0 CPU core
  • On-chip flash memory
  • On-chip RAM
  • A/D converter
  • Timers/counters
  • Serial interface (UART, SPI)
  • Watchdog timer
  • Low-voltage detection

Benefits

  • High performance: 78K0 CPU core delivers efficient processing capabilities.
  • Flexible memory options: On-chip flash and RAM provide ample storage for program code and data.
  • Integrated peripherals: On-chip A/D converter, timers, and serial interfaces reduce the need for external components.
  • Reliable operation: Watchdog timer and low-voltage detection ensure robust system operation.
  • Low power consumption: Enables use in battery-powered applications.

The uPD78F0513A family offers various package options, including QFP and LQFP, to suit different PCB assembly requirements. The flash memory is typically reprogrammable, allowing for in-system updates and easy prototyping. The device is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators. The interrupt controller allows for prioritized handling of various events. The specific memory sizes, peripheral configurations, and operating voltage ranges will vary depending on the specific part number within the uPD78F0513A series; therefore, referring to the device datasheet is crucial for accurate design and implementation.

Technical Specifications (Typical - consult datasheet for specific part):

  • CPU Clock Speed: 20 MHz
  • Flash Memory: 8KB
  • RAM: 256 Bytes
  • A/D Converter: 8-channel, 10-bit
  • Operating Voltage: 2.7V to 5.5V

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess