EN
  • EN
  • DE

UPD78F0500AMCA-CAB-G

Part No UPD78F0500AMCA-CAB-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 16 MHz MCU with 8KB Flash, 256B SRAM, timer, comparator 20-TSSOP -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Bus Width 8 b
Height 1.2 mm
Lead Free Yes
Length 9.85 mm
Max Frequency 20 MHz
Maximum Operating Temperature 85 °C
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Mount Surface Mount
Number of ADC Channels 4
Number of I2C Channels 1
Number of Pins 30
Number of PWM Channels 4
Number of SPI Channels 1
Number of Timers/Counters 3
Number of UART Channels 2
Operating Supply Voltage 5.5 V
RAM Size 512 B
RoHS Compliant
Width 6.1 mm
Win Source Part Number 959454-UPD78F0500AMCA-CAB-G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0500AMCA-CAB-G CAD Model

Description

The Renesas UPD78F0500AMCA-CAB-G is an embedded microcontroller with a FLASH memory size of 8kB and a RAM size of 512B. It has a maximum frequency of 20MHz and is packaged in a SSOP case. The device operates on a supply voltage of 5.5V and has a temperature range of -40°C to 85°C. It has 4 ADC channels, 2 UART channels, 3 timers/counters, 1 I2C channel, 1 SPI channel, and 4 PWM channels. The device is RoHS compliant and is lead-free.

    You May Also Be Interested in

    Microchip Technology
    IC MCU 8BIT 3.5KB FLASH 28SSOP
    Lowest to $1.4386
    Atmel
    IC MCU 8BIT 1KB FLASH 20QFN
    Lowest to $1.3571
    Atmel
    IC MCU 8BIT 1KB FLASH 8SOIC
    Lowest to $17.4627
    Atmel
    IC MCU 32BIT 256KB FLASH 49WLCSP
    Lowest to $3.3622
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 28SSOP
    Lowest to $4.6838
    Microchip Technology
    IC MCU 8BIT 14KB FLASH 28SOIC
    Lowest to $7.8205
    Microchip Technology
    Lowest to $3.1721
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 20SOIC
    Need more? Email Us
    Microchip Technology
    IC MCU 8BIT 7KB FLASH 28SDIP
    Lowest to $3.2444

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    14+ $4.2982 $60.1748
    33+ $3.5267 $116.3811
    51+ $3.4165 $174.2415
    70+ $3.3063 $231.4410
    91+ $3.1961 $290.8451
    121+ $2.8655 $346.7255
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 19,970 pieces
    MOQ: 14 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess