EN
  • EN
  • DE

UPD78F0500A

Part No UPD78F0500A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277948-UPD78F0500A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD78F0500A CAD Model

Description

The uPD78F0500A is a member of the 78K0/Lx3 series of microcontrollers from Renesas Electronics America. It's a low-power, 8-bit microcontroller designed for a wide range of embedded applications. It features a high-performance CPU, integrated peripherals, and on-chip memory.

Applications

  • Consumer electronics: Remote controls, toys, and household appliances.
  • Industrial control: Motor control, sensor interfaces, and data acquisition systems.
  • Automotive electronics: Body control modules, instrument clusters, and engine management systems.
  • Medical devices: Portable medical instruments and patient monitoring systems.
  • Security systems: Alarm systems, access control systems, and security cameras.

Features

  • 8-bit CPU: Executes instructions efficiently.
  • On-chip Flash memory: Stores program code and data.
  • On-chip RAM: Provides working memory for the CPU.
  • Timers: Generates precise timing signals and controls external events.
  • Serial communication interfaces: UART, SPI, and I2C for communication with other devices.

Benefits

  • Low power consumption: Extends battery life in portable applications.
  • High performance: Enables efficient execution of complex algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Flexible memory options: Allows for customization to specific application requirements.
  • Wide operating temperature range: Suitable for harsh environments.

Additional Details

The uPD78F0500A is typically available in various package options, including QFP and DIP. Key specifications include the operating frequency, memory size, number of I/O pins, and operating voltage range. Consult the datasheet for detailed electrical characteristics and application guidelines. The microcontroller incorporates a watchdog timer and power-on reset circuitry.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess