EN
  • EN
  • DE

UPD78F0445

Part No UPD78F0445
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277940-UPD78F0445
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0445 CAD Model

Description

The UPD78F0445 is a member of the 78K0/Lx2 series of microcontrollers from Renesas Electronics. It's a 8-bit single-chip microcontroller integrating various peripheral functions on a single chip. These microcontrollers are designed for a wide range of applications, including consumer electronics, industrial control, and automotive systems.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Motor control
  • Remote control systems

Features:

  • 8-bit CPU: Provides efficient processing capabilities for various control tasks.
  • On-chip Flash memory: Allows for easy program storage and updates.
  • On-chip RAM: Provides temporary storage for data and variables.
  • Timers and counters: Enable precise timing and counting functions.
  • Serial communication interfaces (UART, SPI): Facilitate communication with other devices.

Benefits:

  • Integrated solution: Combines CPU, memory, and peripherals on a single chip, reducing system size and cost.
  • Flexible programming: The Flash memory allows for easy program updates and customization.
  • Versatile peripherals: The integrated peripherals enable a wide range of control and communication applications.
  • Low power consumption: Designed for energy-efficient operation in battery-powered devices.
  • Easy development: Supported by a comprehensive suite of development tools and resources.

Additional Details:

The UPD78F0445 microcontroller features a rich set of I/O ports for interfacing with external devices. It supports various interrupt sources for real-time control applications. The device's operating voltage range is designed to be compatible with common power supply voltages. It's available in different package options to suit various board layouts and assembly processes. Renesas is a leading manufacturer of microcontrollers, known for their quality, reliability, and performance.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess