EN
  • EN
  • DE

UPD78F0124M3GB-8ET

Part No UPD78F0124M3GB-8ET
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103184-UPD78F0124M3GB-8ET
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0124M3GB-8ET CAD Model

Description

The UPD78F0124M3GB-8ET is a microcontroller from Renesas Electronics America, part of the 78K/0 series. It is an 8-bit microcontroller designed for embedded applications where low power consumption and a range of integrated peripherals are important.

Applications

  • Consumer Electronics: Suitable for use in remote controls, toys, and other battery-powered consumer devices.
  • Home Appliances: Can be used in control panels for small appliances like coffee makers and toasters.
  • Industrial Control: Applicable in simple industrial control systems for tasks such as motor control and sensor monitoring.
  • Healthcare: Can be utilized in portable medical devices like blood pressure monitors and glucose meters.

Features

  • 8-bit CPU Core: Based on the Renesas 78K/0 8-bit CPU core, providing adequate processing power for a variety of embedded tasks.
  • Flash Memory: Integrated flash memory for storing program code, allowing for easy updates and reprogramming.
  • RAM: On-chip RAM for data storage and manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for precise timekeeping and event counting.
  • Serial Communication Interfaces: Includes serial communication interfaces such as UART, SPI, and I2C, enabling communication with other devices.
  • Analog-to-Digital Converter (ADC): Contains an ADC for converting analog signals from sensors into digital data.
  • Low Voltage Detection (LVD): Offers low voltage detection circuitry to monitor the power supply voltage.
  • Watchdog Timer (WDT): Incorporates a watchdog timer to prevent program malfunctions.

Benefits

  • Low Power Consumption: Optimized for low power operation, making it ideal for battery-powered devices.
  • Integrated Peripherals: A wide array of integrated peripherals reduces the need for external components, saving space and cost.
  • Easy Development: Supported by Renesas development tools, which simplifies the programming and debugging process.
  • Reliable Performance: Provides reliable performance in a variety of environmental conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for a wide range of embedded applications.

Additional Details

The UPD78F0124M3GB-8ET typically operates on a supply voltage range of 2.7V to 5.5V. It is available in various package options, including QFP and LQFP. The device's flash memory and RAM sizes can vary based on the specific configuration. It is frequently used in applications where small size, low power, and reliable performance are important factors.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess