EN
  • EN
  • DE

UPD78F0034BGC-8BS-A(MS)

Part No UPD78F0034BGC-8BS-A(MS)
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 087206-UPD78F0034BGC-8BS-A(MS)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034BGC-8BS-A(MS) CAD Model

Description

The UPD78F0034BGC-8BS-A(MS) is an 8-bit microcontroller from Renesas Electronics, belonging to the 78K0/Lx3 series. As a single-chip microcontroller, it integrates a CPU core, memory (Flash and RAM), and various peripherals on a single die. The 'A(MS)' suffix likely denotes specific production or testing characteristics.

Applications

  • Remote Controls: Used in various remote control applications for consumer electronics.
  • Small Appliances: Suitable for controlling the functions of small appliances.
  • Toys: Found in interactive toys requiring microcontroller-based control.
  • Security Systems: Can be implemented in basic security systems for sensor monitoring.
  • Lighting Control: Used in simple lighting control applications.

Features

  • 78K0 CPU Core: An 8-bit CPU core designed for efficient processing in embedded applications.
  • Flash Memory: On-chip flash memory for storing the program code; allows for in-system programmability.
  • RAM: Static RAM for storing data during program execution.
  • Timers/Counters: Multiple timers for timekeeping, event counting, and PWM generation.
  • Serial Communication: Includes UART, CSI, and/or I2C serial interfaces for communication with external devices.
  • I/O Ports: General-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.
  • A/D Converter: An analog-to-digital converter for reading analog signals from sensors.

Benefits

  • Integrated Solution: Combines essential microcontroller features into a single chip.
  • Low Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • In-System Programmability: Allows for easy program updates and modifications.
  • Compact Design: Suitable for applications with limited space.
  • Cost-Effective: Offers a balance of performance and cost for various embedded applications.

Additional Details

Requires an operating voltage of approximately 2.7V to 5.5V. The package type is typically QFP (Quad Flat Package). The clock speed is likely in the 10-20MHz range. The exact flash memory size, RAM size, number of I/O ports, and specific features related to the 'A(MS)' suffix require further research using the Renesas datasheet for this specific part number.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess